The EMG2 is a dual digital transistor with built-in bias resistors, configured in an emitter-common arrangement, housed in a SOT-553 (EMT5) package measuring 1.6 mm × 1.6 mm. It includes two transistors with a maximum collector current of 100 mA and a supply voltage rating of 50 V. Each transistor dissipates up to 120 mW, with a junction temperature range of -55°C to +150°C. Input resistance is specified at 32.9 kΩ to 61.1 kΩ, and DC current gain exceeds 68 at 5 mA collector current. The device is supplied in tape and reel packaging with 8,000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Emitter common (dual digital transistors) Product overview: EMG2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMG2 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMG2 | EMG2 | 293-EMG2 |
| Product Name | NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | Dual Bipolar Transistor |
| Polarity | NPN | NPN |