DTC143ZU3 is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) for use in inverter, interface, and driver circuits, housed in a SOT-323 package measuring 2.0 mm × 2.1 mm. It has a maximum collector current of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 200 mW. The junction temperature ranges from -55 °C to +150 °C. The device operates with simplified circuit design by eliminating the need for external input resistors.
DTC143ZU3 is a digital transistor suitable for inverter, interface and driver applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC143ZU3 |
| Product Name | NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |