DTC123ECA is an NPN digital transistor with built-in bias resistors R1 and R2, both 2.2kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and rated for a maximum collector current of 100mA and collector-emitter voltage of 50V. Power dissipation is 200mW when mounted on a reference land, or 350mW on a ceramic board. The junction temperature range is -55°C to +150°C. Input resistance is specified between 1.54kΩ and 2.86kΩ with a resistance ratio (R2/R1) of 0.8 to 1.2.
DTC123ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC123ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123ECA | DTC123ECA |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |