DTD123EC is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in a SOT-23 package. It has a collector current rating of 500 mA and a collector-emitter voltage of 50 V, with input resistors R1 and R2 both rated at 2.2 kΩ. The device supports negative input biasing and operates with a maximum power dissipation of 200 mW and a junction temperature range up to 150 °C. The packaging is supplied in a 180 mm reel with 8 mm tape width, in quantities of 3000 pieces per reel. The transistor meets standard semiconductor reliability requirements without explicit qualification to external standards such as AEC-Q200 or RoHS being stated.
DTD123EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.
DTD123EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD123EC | DTD123EC |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 500mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |