DTC113ZCA is an NPN digital transistor with built-in bias resistors R1=1kΩ and R2=10kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and rated for a maximum collector current of 100mA and collector-emitter voltage of 50V. The device operates with a maximum power dissipation of 200mW when mounted on a reference land, and a junction temperature range up to 150°C. Its input voltage range is -5V to 10V, and it complies with RoHS standards.
DTC113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC113ZCA | DTC113ZCA |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |