DTA143XCA is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) for simplified inverter, interface, and driver circuits. It is packaged in an SOT-23 case and rated for a collector-emitter voltage of -50 V and a maximum collector current of -100 mA. Power dissipation is 200 mW per terminal mounted on a reference land, with a maximum junction temperature of 150 °C. The device meets AEC-Q200 automotive qualifications and is RoHS compliant. Complementary NPN type is DTC143XCA.
DTA143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143XCA | DTA143XCA |
| Product Name | PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |