NPN digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) for inverter, interface, and driver applications, housed in the SOT-416 (EMT3) package. It has a collector current rating of 100 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive applications.
Automotive Digital Transistor
Automotive Digital Transistor
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YEFRA | DTC114YEFRA |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |