EMD62 is a dual complex digital transistor in a SOT-563 package, integrating independent NPN and PNP transistors with built-in bias resistors of 47 kΩ each for switching, inverter, interface, and driver circuits. The package measures 1.6 mm × 1.6 mm and supports automatic mounting. Maximum collector current is 100 mA for both elements, with a total power dissipation of 150 mW and a junction temperature range of -55°C to +150°C. The device meets RoHS compliance. Input resistance is 47 kΩ typical, with a DC current gain of at least 80 and a transition frequency of 250 MHz. Voltage ratings are ±50 V for collector supply and ±40 V for input, with output current limited to 30 mA. The SOT-563 package and dual-element design allow reduced mounting area and cost compared to discrete components.
DTA044E and DTC044E chip in EMT6
DTA044E and DTC044E chip in EMT6
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMD62 | EMD62 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |