The DTC114YM FHA is an NPN digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) in a SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It operates with a collector current of up to 100 mA and a supply voltage of up to 50 V, with a power dissipation limit of 150 mW. The device is AEC-Q101 qualified for automotive use and features a transition frequency of 250 MHz. Complementary PNP types are available as DTA114YM FHA.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YMFHA | DTC114YMFHA |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |