The DTC643TK is an NPN digital transistor with a built-in 4.7 kΩ resistor, designed for low saturation voltage applications such as muting circuits. It is packaged in the SMT3 (SC-59) case, measuring 2.9 mm × 1.9 mm × 1.1 mm. The device supports a maximum collector current of 600 mA and collector-emitter voltage of 20 V, with a collector power dissipation of 200 mW. It exhibits a typical collector-emitter saturation voltage of 40 mV at IC/IB = 50 mA / 2.5 mA and a DC current gain (hFE) range of 820 to 2700 at VCE = 5 V and IC = 50 mA. The junction temperature rating is 150 °C, and it operates within a storage temperature range of -55 °C to +150 °C. The part is supplied in tape packaging with a basic ordering unit of 3000 pieces.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Digital transistors (built-in resistor) Product overview: DTC643TK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC643TK can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170378-DTC643TK
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTC643TK | DTC643TK | 293-DTC643TK | 1170378-DTC643TK |
| Product Name | NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC643TK |
| Polarity | NPN | NPN |