The DTC014TUB is an NPN digital transistor with built-in bias resistors, packaged in the SOT-323FL (UMT3F) format. It has a collector-emitter voltage rating of 50 V and a collector current rating of 100 mA. The input resistor is 10 kΩ, allowing direct interface without external resistors. It supports applications such as inverters, interfaces, and drivers. The device has a power dissipation of 200 mW, a junction temperature range up to 150 °C, and a DC current gain (hFE) of 100 to 600 at 5 mA collector current. It complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170193-DTC014TUB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
100mA/50V Digital transistors(with built-in resistors) Product overview: DTC014TUB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC014TUB can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | DTC014TUB | DTC014TUB | 1170193-DTC014TUB | 293-DTC014TUB |
| Product Name | NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014TUB | 100mA 50V Bipolar Transistor |
| Polarity | NPN | NPN |