DTD113EC HZG is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-23 case and meets AEC-Q101 qualification. The device has a collector current rating of 500 mA, a supply voltage rating of 50 V, and a power dissipation of 200 mW. Internal resistors R1 and R2 are both 1.0 kΩ with a tolerance ratio of 0.8 to 1.2. The junction temperature operates up to 150 °C, and storage temperature ranges from -55 °C to +150 °C.
DTD113ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTD113ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD113ECHZG | DTD113ECHZG |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | 500mA/50V Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |