The DTD513ZE is an NPN digital transistor with built-in bias resistors in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of 500 mA and a supply voltage rating of 12 V. The bias resistors are configured as R1 = 1 kΩ and R2 = 10 kΩ, enabling input biasing without external resistors. The transistor's output saturation voltage is specified at 300 mV maximum at 100 mA collector current and 5 mA input current. The junction and storage temperature ranges are -55 °C to +150 °C, with a power dissipation of 150 mW. The device supports negative input biasing due to thin-film resistor isolation and has a transition frequency of 260 MHz.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD513ZE | DTD513ZE |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |