ROHM Semiconductor GmbH NPN, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTD114GC

Description
DTD114GC is an digital transistor (Resistor built-in type transistor).
Description
DTD114GC is an digital transistor (Resistor built-in type transistor).
Datasheet
Datasheet Summary
Powered by GS/AI

DTD114GC is an NPN digital transistor in a SOT-23 package, featuring a built-in bias resistor of 10kΩ. It has a maximum collector-emitter voltage (VCEO) of 50V and can handle a collector current (IC) of up to 500mA. The device is suitable for applications such as inverters, interfaces, and drivers. It offers a power dissipation of 200mW and operates within a junction temperature range of -55°C to +150°C. The transistor exhibits a DC current gain (hFE) of 56 at a collector current of 50mA and a collector-emitter saturation voltage (VCE(sat)) of 300mV under specified conditions. The product is packaged in a tape and reel format, with a standard reel size of 180mm and a tape width of 8mm, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

DTD114GC is an NPN digital transistor in a SOT-23 package, featuring a built-in bias resistor of 10kΩ. It has a maximum collector-emitter voltage (VCEO) of 50V and can handle a collector current (IC) of up to 500mA. The device is suitable for applications such as inverters, interfaces, and drivers. It offers a power dissipation of 200mW and operates within a junction temperature range of -55°C to +150°C. The transistor exhibits a DC current gain (hFE) of 56 at a collector current of 50mA and a collector-emitter saturation voltage (VCE(sat)) of 300mV under specified conditions. The product is packaged in a tape and reel format, with a standard reel size of 180mm and a tape width of 8mm, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTD114GC - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTD114GC
NPN, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTD114GC
DTD114GC is an digital transistor (Resistor built-in type transistor).

DTD114GC is an digital transistor (Resistor built-in type transistor).

Supplier's Site Datasheet
500mA/50V Digital transistor (with built-in resistor) - DTD114GC - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500mA/50V Digital transistor (with built-in resistor)
DTD114GC
500mA/50V Digital transistor (with built-in resistor) DTD114GC
DTD114GC is an digital transistor (Resistor built-in type transistor).

DTD114GC is an digital transistor (Resistor built-in type transistor).

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTD114GC DTD114GC
Product Name NPN, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) 500mA/50V Digital transistor (with built-in resistor)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R160M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
N-Channel 9A 800V 1.5ohm MOSFET Transistor - 288-2SK956 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details