The DTD523YM is a 500mA, 12V NPN digital transistor with built-in bias resistors in an SOT-723 package, designed for inverter, interface, and driver applications. It features an input resistance of 2.2kΩ and an output saturation voltage of 0.3V max at 100μA input current. The device supports negative input biasing and operates with minimal parasitic effects due to thin-film resistor construction. Maximum power dissipation is 150mW, with a junction temperature range up to 150°C. The packaging is tape and reel, with a reel size of 180mm and tape width of 8mm, containing 8,000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD523YM | DTD523YM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |