The EMD22 is a dual digital transistor in an SOT-563 package featuring integrated NPN and PNP transistors with built-in bias resistors, designed for inverter, interface, and driver applications. Each transistor has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device dissipates up to 150 mW total power, with no more than 120 mW per element. It operates with a junction temperature range of -55°C to +150°C. The input resistors are 4.7 kΩ and 47 kΩ, with a resistance ratio of 8 to 12. The transistor elements are independent to prevent interference, and mounting is compatible with automatic pick-and-place machines. The part meets RoHS standards.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
General purpose (dual digital transistors) Product overview: EMD22 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMD22 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMD22 | EMD22 | 293-EMD22 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | Dual Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP |