The DTC115EE FRA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) for use in inverter, interface, and driver circuits, housed in the SOT-416 (EMT3) package. It has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive applications and operates with an input resistance of 70 to 130 kΩ. The transition frequency is 250 MHz under specified conditions.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC115EEFRA |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |