The DTC023YEB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-416FL (EMT3F) format and has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The internal resistor network consists of R1 = 2.2 kΩ and R2 = 10 kΩ, enabling circuit simplification by eliminating the need for external input resistors. It supports a maximum power dissipation of 150 mW and operates with a junction temperature up to 150 °C. The device meets ROHM's standard packaging and reliability specifications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC023YEB | DTC023YEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |