The DTD113EK is an NPN digital transistor with built-in bias resistors (R1 = R2 = 1 kΩ) in an SOT-346 (SC-59) package, measuring 3.00 mm in length and 1.80 mm in width. It has a collector current rating of 500 mA, a supply voltage of 50 V, and a power dissipation of 200 mW. The device is RoHS compliant and designed for switching, inverter, interface, and driver circuits. Its junction temperature range is -55°C to 150°C, and it features a transition frequency of up to 200 MHz under specified conditions.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD113EK | DTD113EK |
| Product Name | NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |