ROHM Semiconductor GmbH NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143ECA

Description
DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC143ECA is an NPN digital transistor with built-in bias resistors R1 and R2, both 4.7 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device operates with a power dissipation of up to 200 mW when mounted on a reference land and up to 350 mW on a ceramic board, with a junction temperature range up to 150°C and a storage temperature range of -55°C to +150°C. It supports an input voltage range of -10 V to +30 V and features a typical DC current gain of 30 at 10 mA output current. The part is available in tape and reel packaging with a reel size of 180 mm and 3,000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The DTC143ECA is an NPN digital transistor with built-in bias resistors R1 and R2, both 4.7 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device operates with a power dissipation of up to 200 mW when mounted on a reference land and up to 350 mW on a ceramic board, with a junction temperature range up to 150°C and a storage temperature range of -55°C to +150°C. It supports an input voltage range of -10 V to +30 V and features a typical DC current gain of 30 at 10 mA output current. The part is available in tape and reel packaging with a reel size of 180 mm and 3,000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC143ECA - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC143ECA
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143ECA
DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) - DTC143ECA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors)
DTC143ECA
NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) DTC143ECA
DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC143ECA DTC143ECA
Product Name NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers