The DTB523YM is a PNP digital transistor with built-in bias resistors in an SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a collector-emitter voltage of -12 V. The input resistor R1 is 2.2 kΩ and R2 is 10 kΩ, with a resistance ratio of 4.5 typical. The device operates with a maximum junction temperature of 150 °C and a storage temperature range of -55 to +150 °C. It meets the RoHS standard. Packaging is tape and reel with an 180 mm reel size and 8 mm tape width, containing 8,000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB523YM | DTB523YM |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |