EMG5 is a dual digital transistor with built-in bias resistors in an SOT-553 package, designed for applications such as inverters, interfaces, and drivers. Each device contains two NPN transistors with a maximum collector current of 100 mA and a supply voltage rating of 50 V. The package measures 1.6 mm × 1.6 mm. Power dissipation is rated at 150 mW total, with no more than 120 mW per element. Input resistance is 7 to 13 kΩ, and the resistance ratio between the two internal resistors is 3.7 to 5.7. The junction temperature range is -55°C to +150°C. The part meets RoHS standards.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Emitter common (dual digital transistors) Product overview: EMG5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMG5 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMG5 | EMG5 | 293-EMG5 |
| Product Name | NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | Dual Bipolar Transistor |
| Polarity | NPN | NPN |