The DTD123EC HZG is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is housed in an SOT-23 package and is AEC-Q101 qualified. The device has a maximum collector current of 500 mA and a collector-emitter voltage of 50 V. The input resistors R1 and R2 are both 2.2 kΩ, enabling simple inverter circuit design without external components. It operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. Power dissipation is rated at 200 mW.
DTD123ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTD123ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD123ECHZG | DTD123ECHZG |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN 500mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |