ROHM Semiconductor GmbH PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTB523YE3

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTB523YE3 is a PNP digital transistor with built-in bias resistors in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The input resistor R1 is 2.2 kΩ and R2 is 10 kΩ, with a resistance ratio of 3.6 to 5.5. The device features a maximum power dissipation of 150 mW and a junction temperature range of up to 150°C. It is packaged in tape and reel format with 3,000 pieces per reel. The transistor operates with low saturation voltage and enables simplified circuit design by eliminating the need for external input resistors.

Datasheet Summary
Powered by GS/AI

The DTB523YE3 is a PNP digital transistor with built-in bias resistors in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The input resistor R1 is 2.2 kΩ and R2 is 10 kΩ, with a resistance ratio of 3.6 to 5.5. The device features a maximum power dissipation of 150 mW and a junction temperature range of up to 150°C. It is packaged in tape and reel format with 3,000 pieces per reel. The transistor operates with low saturation voltage and enables simplified circuit design by eliminating the need for external input resistors.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTB523YE3 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTB523YE3
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTB523YE3
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number DTB523YE3
Product Name PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SO-8
View Details
9 suppliers