EMB53 is a dual PNP digital transistor with built-in bias resistors in an SOT-563 package, designed for switching, inverter, interface, and driver circuits. Each transistor has a collector-emitter voltage rating of -50 V, collector current of -100 mA, and power dissipation limit of 120 mW per element. The input resistance is 4.7 kΩ, with DC current gain ranging from 100 to 600 at I_C = -5 mA and V_CE = -10 V. The junction temperature ranges from -55 °C to +150 °C. The device is compatible with EMT3 automatic mounting machines and meets RoHS standards.
Two DTA043T chips in a EMT6 package.
Two DTA043T chips in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMB53 | EMB53 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |