DTB114EC HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 10kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50V, a maximum collector current of -500mA, and a power dissipation of 200mW. The device is AEC-Q101 qualified for automotive applications. The built-in resistors enable simple inverter circuit design without external input resistors. The package dimensions and mounting are specified for surface-mount assembly.
DTB114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB114ECHZG | DTB114ECHZG |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP -500mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |