ROHM Semiconductor GmbH PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMB59

Description
Two DTA014Y chips in a EMT6 package.
Description
Two DTA014Y chips in a EMT6 package.
Datasheet
Datasheet Summary
Powered by GS/AI

EMB59 is a dual PNP digital transistor with integrated bias resistors in an SOT-563 package, designed for switching, inverter, and interface circuits. Each of the two independent transistor elements has a collector current rating of 100 mA, supply voltage of -50 V, and power dissipation limit of 120 mW per element. Input resistance is 7 to 13 kΩ with a resistance ratio of 3.7 to 5.7, and DC current gain is 80 minimum. The device supports automatic mounting and meets no specified industry standards. Storage and operating temperatures range from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

EMB59 is a dual PNP digital transistor with integrated bias resistors in an SOT-563 package, designed for switching, inverter, and interface circuits. Each of the two independent transistor elements has a collector current rating of 100 mA, supply voltage of -50 V, and power dissipation limit of 120 mW per element. Input resistance is 7 to 13 kΩ with a resistance ratio of 3.7 to 5.7, and DC current gain is 80 minimum. The device supports automatic mounting and meets no specified industry standards. Storage and operating temperatures range from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) - EMB59 - ROHM Semiconductor GmbH
Willich, Germany
PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor)
EMB59
PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMB59
Two DTA014Y chips in a EMT6 package.

Two DTA014Y chips in a EMT6 package.

Supplier's Site Datasheet
PNP+PNP Digital transistor (with built-in resistors) - EMB59 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+PNP Digital transistor (with built-in resistors)
EMB59
PNP+PNP Digital transistor (with built-in resistors) EMB59
Two DTA014Y chips in a EMT6 package.

Two DTA014Y chips in a EMT6 package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number EMB59 EMB59
Product Name PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) PNP+PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
IGBT - 33772583 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details