The DTA143TCA HZG is a PNP digital transistor with built-in bias resistors, packaged in an SOT-23 case, designed for automotive applications requiring inverter, interface, or driver circuits. It has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The device is AEC-Q101 qualified and operates from -55 °C to +150 °C junction temperature. Complementary NPN type is DTC143TCA HZG.
DTA143TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143TCAHZG | DTA143TCAHZG |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |