DTC614TU is an NPN digital transistor with a built-in 10kΩ base resistor, designed for switching and muting circuits. It is packaged in the UMT3 (SOT-323) case, measuring 2.0mm × 1.3mm × 0.9mm. The device supports a maximum collector current of 600mA and collector-emitter voltage of 20V, with a typical collector-emitter saturation voltage of 40mV at 50mA collector current and 2.5mA base current. The DC current gain (hFE) ranges from 820 to 2700 at 50mA collector current. It operates with a maximum power dissipation of 200mW and a junction temperature up to 150°C. The package is supplied in tape and reel format, with a basic ordering unit of 3,000 pieces. The part meets RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Digital transistors (built-in resistor) Product overview: DTC614TU from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC614TU can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170375-DTC614TU
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTC614TU | DTC614TU | 293-DTC614TU | 1170375-DTC614TU |
| Product Name | NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC614TU |
| Polarity | NPN | NPN |