ROHM Semiconductor GmbH PNP, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTA144TUA

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA144TUA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case measuring 2.0 x 2.1 mm. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW. The built-in input resistance is 47 kΩ, and the DC current gain ranges from 100 to 600 at a collector current of 1 mA. The junction temperature range is -55 to +150 °C. Complementary NPN types are available in the DTC144T series.

Datasheet Summary
Powered by GS/AI

The DTA144TUA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case measuring 2.0 x 2.1 mm. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW. The built-in input resistance is 47 kΩ, and the DC current gain ranges from 100 to 600 at a collector current of 1 mA. The junction temperature range is -55 to +150 °C. Complementary NPN types are available in the DTC144T series.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA144TUA - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA144TUA
PNP, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTA144TUA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA144TUA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA144TUA
PNP Digital transistor (with built-in resistors) DTA144TUA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA144TUA DTA144TUA
Product Name PNP, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155068 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details