The DTC113ZE is an NPN digital transistor with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-416 case and has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device operates with a junction temperature up to 150 °C and dissipates up to 150 mW. Input voltage ranges from -5 to 10 V, and the output saturation voltage is 100 to 300 mV at 10 mA collector current.
DTC113ZE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC113ZE |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |