The DTC023EEB is an NPN digital transistor from ROHM Semiconductor, designed with built-in biasing resistors (R1 and R2 both at 2.2kΩ), facilitating easy circuit design without the need for external input resistors. It operates with a maximum supply voltage of 50V and can handle output currents up to 100mA. The transistor is packaged in a SOT-416FL format, with a reel size of 3000 pieces. Its electrical characteristics include a DC current gain of at least 20 and a transition frequency of 250 MHz. The device is suitable for applications such as inverters, interfaces, and drivers, making it a versatile choice for various electronic projects.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC023EEB | DTC023EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |