The DTC144GUA is an NPN digital transistor with a built-in bias resistor, housed in an SOT-323 (UMT3) package. It has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The built-in emitter-base resistance is 47 kΩ, with a DC current gain of at least 68 at 5 mA collector current and 5 V collector-emitter voltage. The collector-emitter saturation voltage is no more than 300 mV at 10 mA collector current and 0.5 mA base current. The device operates with a junction temperature up to 150 °C and meets RoHS compliance. Complementary PNP types are available in the DTA144G series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144GUA | DTC144GUA |
| Product Name | NPN, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |