The DTC113ZU3 is an NPN digital transistor with built-in bias resistors (R1 = 1kΩ, R2 = 10kΩ) in a SOT-323 package, designed for inverter, interface, and driver applications. It features a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device operates with a junction temperature up to 150°C and has a power dissipation of 200 mW. It complies with RoHS standards and is supplied in tape and reel packaging with 3,000 units per reel.
DTC113ZU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC113ZU3 |
| Product Name | NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |