ROHM Semiconductor GmbH 1.2V Drive Pch+Pch MOSFET EM6J1

Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The EM6J1 is a dual P-channel MOSFET in an SOT-563 package designed for low-voltage switching applications with 1.2V drive capability. It has a drain-source voltage rating of -20 V and a continuous drain current of ±200 mA. The device features a maximum on-state resistance of 1.2 Ω at -4.5 V gate-source voltage and includes built-in gate-source protection diodes. Total power dissipation is 150 mW with a junction temperature range of -55 °C to +150 °C. The package is surface-mount and tape-reel packed with an 180 mm reel size and 8 mm tape width, ordered in units of 8000 pieces. It meets no stated industry qualifications beyond standard semiconductor operating limits.

Datasheet Summary
Powered by GS/AI

The EM6J1 is a dual P-channel MOSFET in an SOT-563 package designed for low-voltage switching applications with 1.2V drive capability. It has a drain-source voltage rating of -20 V and a continuous drain current of ±200 mA. The device features a maximum on-state resistance of 1.2 Ω at -4.5 V gate-source voltage and includes built-in gate-source protection diodes. Total power dissipation is 150 mW with a junction temperature range of -55 °C to +150 °C. The package is surface-mount and tape-reel packed with an 180 mm reel size and 8 mm tape width, ordered in units of 8000 pieces. It meets no stated industry qualifications beyond standard semiconductor operating limits.

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Pch+Pch MOSFET - EM6J1 - ROHM Semiconductor GmbH
Willich, Germany
1.2V Drive Pch+Pch MOSFET
EM6J1
1.2V Drive Pch+Pch MOSFET EM6J1
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
1.2V Drive Pch+Pch MOSFET - EM6J1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Pch+Pch MOSFET
EM6J1
1.2V Drive Pch+Pch MOSFET EM6J1
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number EM6J1 EM6J1
Product Name 1.2V Drive Pch+Pch MOSFET 1.2V Drive Pch+Pch MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -20 volts -20 volts
IDSS -200 milliamps -200 milliamps
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

P-channel vertical D-MOS logic level FET - BSS84,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers
MOSFETs - 2442909 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
5 suppliers