DTC115TCA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and supports a collector-emitter voltage of 50 V and a collector current of 100 mA. The input resistance is 70 to 130 kΩ, and the collector-emitter saturation voltage is up to 300 mV at 1 mA collector current and 0.1 mA base current. The device operates with a maximum junction temperature of 150 °C and has a storage temperature range of -55 to +150 °C. It meets the AEC-Q200 automotive qualification standard. Complementary PNP type DTA115TCA is available.
DTC115TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC115TCA |
| Product Name | NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |