DTC143ZM is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a collectorcurrent rating of 100 mA, a supply voltage rating of 50 V, and a maximum power dissipation of 150 mW. The junction temperature range is -55°C to 150°C, and it operates with a typical input resistance of 4.7 kΩ and a resistance ratio of R2/R1 = 10. The device meets RoHS compliance.
DTC143ZM is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143ZM | DTC143ZM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |