The DTA143TKA is a PNP digital transistor with a built-in bias resistor, housed in the SOT-346 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The junction temperature operates up to 150 °C with a storage temperature range of -55 to +150 °C. It complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143TKA | DTA143TKA |
| Product Name | PNP, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |