DTA144EKA is a PNP digital transistor with built-in bias resistors (R1=R2=47kΩ) for inverter, interface, and driver applications, housed in an SOT-346 package. It has a maximum collector current of -100mA, a supply voltage rating of -50V, and a power dissipation of 200mW. The junction temperature ranges from -55°C to +150°C, and it meets RoHS compliance. Complementary NPN types are available in the DTC144E series.
DTA144EKA is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144EKA | DTA144EKA |
| Product Name | PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |