The DTC144EE FRA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications in automotive systems. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device is AEC-Q101 qualified for automotive use. The power dissipation is 150 mW, and the junction temperature range extends from -55°C to +150°C. The SOT-416 package dimensions and tape reel packaging (180 mm reel size, 8 mm tape width, 3000 pcs per reel) are specified. Complementary PNP type DTA144EE FRA is available.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144EEFRA | DTC144EEFRA |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |