ROHM Semiconductor GmbH NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC023EUB

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC023EUB is an NPN digital transistor with built-in bias resistors R1 = R2 = 2.2kΩ, housed in the SOT-323FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100mA and a supply voltage rating of 50V. The device operates with a power dissipation of 200mW and a maximum junction temperature of 150°C. Input and output voltage thresholds enable simple on/off control without external resistors. The transition frequency is 250MHz at a collector-emitter voltage of 10V and emitter current of -5mA.

Datasheet Summary
Powered by GS/AI

The DTC023EUB is an NPN digital transistor with built-in bias resistors R1 = R2 = 2.2kΩ, housed in the SOT-323FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100mA and a supply voltage rating of 50V. The device operates with a power dissipation of 200mW and a maximum junction temperature of 150°C. Input and output voltage thresholds enable simple on/off control without external resistors. The transition frequency is 250MHz at a collector-emitter voltage of 10V and emitter current of -5mA.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC023EUB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC023EUB
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC023EUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC023EUB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC023EUB
NPN Digital transistor (with built-in resistors) DTC023EUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC023EUB DTC023EUB
Product Name NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type E-line
View Details
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers