The EM6K6 is a dual N-channel MOSFET integrated in an SOT-563 package, designed for low-voltage switching in portable equipment. It features independent MOSFET elements with a maximum drain-source voltage of 20 V and continuous drain current of ±300 mA. The device operates with a 1.8 V gate drive and has a maximum on-resistance of 1.4 Ω at 1.8 V gate-source voltage. Power dissipation is limited to 150 mW per device, with a junction temperature range of -55 °C to +150 °C. The part is RoHS compliant and supplied in tape and reel packaging with a basic ordering unit of 8,000 pieces.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
1.8V Drive Nch+Nch MOSFET Product overview: EM6K6 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-EM6K6 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1171857-EM6K6
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | EM6K6 | EM6K6 | 285-EM6K6 | 1171857-EM6K6 |
| Product Name | 1.8V Drive Nch+Nch MOSFET | 1.8V Drive Nch+Nch MOSFET | 1.8V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K6 |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| IDSS | 300 milliamps | 300 milliamps | ||
| PD | 150 milliwatts | 150 milliwatts |