ROHM Semiconductor GmbH NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC144EUB

Description
DTC144EUB is a digital transistor suitable for inverter, interface and driver applications.
Description
DTC144EUB is a digital transistor suitable for inverter, interface and driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC144EUB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) designed for inverter, interface, and driver applications. It is packaged in the SOT-323FL case, with a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device has a maximum power dissipation of 200 mW and a junction temperature rating of 150°C. Operating characteristics include an input voltage threshold of 3.0 V (minimum) for turn-on and an output saturation voltage of up to 300 mV at 10 mA collector current. It meets no stated industry standards. The part is supplied in tape and reel packaging with 3000 units per reel.

Datasheet Summary
Powered by GS/AI

The DTC144EUB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) designed for inverter, interface, and driver applications. It is packaged in the SOT-323FL case, with a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device has a maximum power dissipation of 200 mW and a junction temperature rating of 150°C. Operating characteristics include an input voltage threshold of 3.0 V (minimum) for turn-on and an output saturation voltage of up to 300 mV at 10 mA collector current. It meets no stated industry standards. The part is supplied in tape and reel packaging with 3000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC144EUB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC144EUB
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC144EUB
DTC144EUB is a digital transistor suitable for inverter, interface and driver applications.

DTC144EUB is a digital transistor suitable for inverter, interface and driver applications.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC144EUB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC144EUB
NPN Digital transistor (with built-in resistors) DTC144EUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC144EUB DTC144EUB
Product Name NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Voltage Level Translator 48-Pin TSSOP Tube - 815-CLVC16T245MDGGEP - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers