DTC144EEB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) in a SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA, a supply voltage rating of 50 V, and a power dissipation of 150 mW. The junction temperature range is -55°C to +150°C, and it meets RoHS standards. The device operates with input voltages from -10 V to 40 V and provides a DC current gain of at least 68 at 5 V and 5 mA output current.
DTC144EEB is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144EEB | DTC144EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |