The DTB114GC is a PNP digital transistor with a built-in 10kΩ resistor, housed in an SOT-23 package. It has a collector-emitter voltage rating of -50V, a collector current rating of -500mA, and a power dissipation of 200mW. The transistor exhibits a collector-emitter saturation voltage of up to 300mV at -50mA collector current and -2.5mA base current, with a DC current gain ranging from 56 to unspecified upper limit at -50mA collector current. The device meets RoHS standards and is intended for use in inverter, interface, and driver applications.
DTB114GC is an digital transistor (Resistor built-in type transistor).
DTB114GC is an digital transistor (Resistor built-in type transistor).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB114GC | DTB114GC |
| Product Name | PNP, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | -500mA/-50V Digital transistor (with built-in resistor) |
| Polarity | PNP | PNP |