DTB123TK is a PNP digital transistor with built-in bias resistor (R1 = 2.2 kΩ) in an SOT-346 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -40 V, a collector current rating of -500 mA, and a power dissipation of 200 mW. The device features a DC current gain (hFE) of 100 to 600 at -50 mA collector current and a collector-emitter saturation voltage of up to 300 mV. The junction temperature range is -55 °C to +150 °C. The package is surface-mounted and taped in a 180 mm reel with 3000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB123TK | DTB123TK |
| Product Name | PNP, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |