The DTC024EEB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 22kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100mA and a supply voltage rating of 50V. The package measures 1.6mm x 1.6mm, with tape and reel packaging of 3,000 units per reel. The device operates within a junction temperature range of -55°C to +150°C and complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC024EEB | DTC024EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |