ROHM Semiconductor GmbH NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114EKA

Description
DTC114EKA is a digital transistor suitable for inverter, interface and driver applications.
Description
DTC114EKA is a digital transistor suitable for inverter, interface and driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC114EKA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) in a SOT-346 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA, a supply voltage rating of 50 V, and a maximum power dissipation of 200 mW. The junction temperature ranges from -55 °C to +150 °C. The device operates with input voltage levels of 3.0 V (on) and 0.3 V (off), with an output saturation voltage of up to 300 mV at 10 mA collector current and 0.5 mA base current. The DC current gain is a minimum of 30 at 5 mA collector current. The unit is supplied in tape and reel packaging with 3,000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The DTC114EKA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) in a SOT-346 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA, a supply voltage rating of 50 V, and a maximum power dissipation of 200 mW. The junction temperature ranges from -55 °C to +150 °C. The device operates with input voltage levels of 3.0 V (on) and 0.3 V (off), with an output saturation voltage of up to 300 mV at 10 mA collector current and 0.5 mA base current. The DC current gain is a minimum of 30 at 5 mA collector current. The unit is supplied in tape and reel packaging with 3,000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC114EKA - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC114EKA
NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114EKA
DTC114EKA is a digital transistor suitable for inverter, interface and driver applications.

DTC114EKA is a digital transistor suitable for inverter, interface and driver applications.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC114EKA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC114EKA
NPN Digital transistor (with built-in resistors) DTC114EKA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC114EKA DTC114EKA
Product Name NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers