ROHM Semiconductor GmbH NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC014TM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC014TM is an NPN digital transistor packaged in a SOT-723 form factor, featuring a built-in bias resistor of 10kΩ. It is designed for applications such as inverters, interfaces, and drivers. The transistor supports a maximum collector current of 100mA and a collector-emitter voltage of 50V, making it suitable for various low-power switching applications. The built-in biasing resistors simplify circuit design by eliminating the need for external input resistors, allowing for straightforward on/off operation. The device operates within a temperature range of -55°C to +150°C and has a maximum junction temperature of 150°C. Its electrical characteristics include a DC current gain ranging from 100 to 600 and a collector-emitter saturation voltage of up to 150mV at 5mA. This product is ideal for engineers looking for a compact and efficient solution for digital switching applications.

Datasheet Summary
Powered by GS/AI

The DTC014TM is an NPN digital transistor packaged in a SOT-723 form factor, featuring a built-in bias resistor of 10kΩ. It is designed for applications such as inverters, interfaces, and drivers. The transistor supports a maximum collector current of 100mA and a collector-emitter voltage of 50V, making it suitable for various low-power switching applications. The built-in biasing resistors simplify circuit design by eliminating the need for external input resistors, allowing for straightforward on/off operation. The device operates within a temperature range of -55°C to +150°C and has a maximum junction temperature of 150°C. Its electrical characteristics include a DC current gain ranging from 100 to 600 and a collector-emitter saturation voltage of up to 150mV at 5mA. This product is ideal for engineers looking for a compact and efficient solution for digital switching applications.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC014TM - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC014TM
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC014TM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC014TM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC014TM
NPN Digital transistor (with built-in resistors) DTC014TM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
Singapore, Singapore
100mA 50V Bipolar Transistor
293-DTC014TM
100mA 50V Bipolar Transistor 293-DTC014TM
100mA/50V Digital transistors(with built-in resistors) Product overview: DTC014TM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC014TM can be used for catalog matching and distributor lookup.

100mA/50V Digital transistors(with built-in resistors) Product overview: DTC014TM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC014TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014TM - 1170192-DTC014TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014TM
1170192-DTC014TM
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014TM 1170192-DTC014TM
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170192-DTC014TM Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170192-DTC014TM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number DTC014TM DTC014TM 293-DTC014TM 1170192-DTC014TM
Product Name NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors) 100mA 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014TM
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Discrete Semiconductor Products - 232175-BC818-16W E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT323
View Details
2 suppliers