The DTC044TEB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is housed in the SOT-416FL (EMT3F) package and has a collector-emitter voltage rating of 50 V, a collector current rating of 60 mA, and a power dissipation of 150 mW. The input resistance is 47 kΩ, and the collector-emitter saturation voltage is 50 to 150 mV at a collector current of 5 mA and base current of 0.5 mA. The device operates with a junction temperature range up to 150 °C and features a DC current gain of 100 to 600. It meets RoHS compliance and is suitable for surface-mount applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170204-DTC044TEB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
100mA/50V Digital transistors(with built-in resistors) Product overview: DTC044TEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC044TEB can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | DTC044TEB | DTC044TEB | 1170204-DTC044TEB | 293-DTC044TEB |
| Product Name | NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC044TEB | 100mA 50V Bipolar Transistor |
| Polarity | NPN | NPN |